Texas Instruments SN74HC161 4-Bit Synchronous Binary Counters SN74HC161NSR

Description
4-Bit Synchronous Binary Counters 16-SO -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Binary Counters 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161NSR - Texas Instruments
Dallas, TX, United States
SN74HC161 4-Bit Synchronous Binary Counters
SN74HC161NSR
SN74HC161 4-Bit Synchronous Binary Counters SN74HC161NSR
4-Bit Synchronous Binary Counters 16-SO -40 to 85

4-Bit Synchronous Binary Counters 16-SO -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC161NSR - 065509-SN74HC161NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC161NSR
065509-SN74HC161NSR
Logic - Logic - Counters, Dividers - SN74HC161NSR 065509-SN74HC161NSR
Manufacturer: Texas Instruments Win Source Part Number: 065509-SN74HC161NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 36MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065509-SN74HC161NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 36MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-SN74HC161NSRTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74HC161NSRTR-ND
Counters, Dividers 296-SN74HC161NSRTR-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-SN74HC161NSRCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74HC161NSRCT-ND
Counters, Dividers 296-SN74HC161NSRCT-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 296-SN74HC161NSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74HC161NSRDKR-ND
Counters, Dividers 296-SN74HC161NSRDKR-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now Datasheet
 - SN74HC161NSR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - SN74HC161NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC161NSR
Counters, Dividers SN74HC161NSR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC161NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC161NSR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC161NSR
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site
Logic - Counters, Dividers - SN74HC161NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC161NSR
Logic - Counters, Dividers SN74HC161NSR
IC COUNTER BIN 4BIT SYNC 16SO

IC COUNTER BIN 4BIT SYNC 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC161NSR 065509-SN74HC161NSR 296-SN74HC161NSRTR-ND SN74HC161NSR SN74HC161NSR SN74HC161NSR SN74HC161NSR
Product Name SN74HC161 4-Bit Synchronous Binary Counters Logic - Logic - Counters, Dividers - SN74HC161NSR Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP 16-SO SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOP; SOP16 SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC
Logic Family HC CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4520B-MIL CMOS Dual Binary Up-Counter - 7702301EA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
SN74AS161 Synchronous 4-Bit Binary Counters - SN74AS161N - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
6 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040B-W - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details