Texas Instruments CD4520B CMOS Dual Binary Up-Counter CD4520BPWRE4

Description
CMOS Dual Binary Up-Counter 16-TSSOP -55 to 125
Request a Quote
Description
CMOS Dual Binary Up-Counter 16-TSSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4520B is a CMOS dual binary up-counter available in a 16-pin TSSOP package with an operating temperature range of -55 to 125°C.

Datasheet Summary
Powered by GS/AI

The CD4520B is a CMOS dual binary up-counter available in a 16-pin TSSOP package with an operating temperature range of -55 to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD4520B CMOS Dual Binary Up-Counter - CD4520BPWRE4 - Texas Instruments
Dallas, TX, United States
CD4520B CMOS Dual Binary Up-Counter
CD4520BPWRE4
CD4520B CMOS Dual Binary Up-Counter CD4520BPWRE4
CMOS Dual Binary Up-Counter 16-TSSOP -55 to 125

CMOS Dual Binary Up-Counter 16-TSSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number CD4520BPWRE4
Product Name CD4520B CMOS Dual Binary Up-Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BPWR - Texas Instruments
Specs
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
SN54AS869 Synchronous 8-Bit Up/Down Counters - 5962-8952601KA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
2 suppliers
CD4521B CMOS 24-Stage Frequency Divider - CD4521BM96 - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
Counters, Dividers - 5490FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 14-CFlatPack
Clock Frequency 32 MHz
View Details