Dual 4-Bit Binary Counters 14-SOIC -40 to 85
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Win Source Part Number: 1258969-SN74HC393DT
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 36 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC393DTG4,SN74HC
Base Product Number: 74HC393
SN74HC393 Dual 4-Bit Binary Counters
IC COUNTER DUAL 4BIT BIN 14-SOIC
IC BINARY COUNTR DL 4BIT 14SOIC
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74HC393DT | 296-SN74HC393DTTR-ND | 1258969-SN74HC393DT | SN74HC393DT | SN74HC393DT | SN74HC393DT | SN74HC393DT |
| Product Name | SN74HC393 Dual 4-Bit Binary Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | ||||
| Package Type | PDIP,SO,SOIC,SSOP,TSSOP | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; SOIC14 | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HC | ||||||
| Number of Stages (Bits) | 4 bits | ||||||
| Operating Current | 0.0800 mA |