Texas Instruments Logic - Logic - Counters, Dividers - CD74HC4060PWTG4 CD74HC4060PWTG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051625-CD74HC4060PW TG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 35 MHz Number of Elements: 1 Number of Bits per Element: 14 Weight: 61.887009 mg Number of Bits: 14 Direction: Unidirectional Reset: Asynchronous Number of Pins: 16 Propagation Delay: 450 ns Categories: Logic - Counters,Dividers Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: Counter Clock Edge Trigger Type: Negative Edge
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051625-CD74HC4060PW TG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 35 MHz Number of Elements: 1 Number of Bits per Element: 14 Weight: 61.887009 mg Number of Bits: 14 Direction: Unidirectional Reset: Asynchronous Number of Pins: 16 Propagation Delay: 450 ns Categories: Logic - Counters,Dividers Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: Counter Clock Edge Trigger Type: Negative Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD74HC4060PWTG4 - 1051625-CD74HC4060PWTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4060PWTG4
1051625-CD74HC4060PWTG4
Logic - Logic - Counters, Dividers - CD74HC4060PWTG4 1051625-CD74HC4060PWTG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051625-CD74HC4060PW TG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 35 MHz Number of Elements: 1 Number of Bits per Element: 14 Weight: 61.887009 mg Number of Bits: 14 Direction: Unidirectional Reset: Asynchronous Number of Pins: 16 Propagation Delay: 450 ns Categories: Logic - Counters,Dividers Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: Counter Clock Edge Trigger Type: Negative Edge

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051625-CD74HC4060PWTG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 35 MHz
Number of Elements: 1
Number of Bits per Element: 14
Weight: 61.887009 mg
Number of Bits: 14
Direction: Unidirectional
Reset: Asynchronous
Number of Pins: 16
Propagation Delay: 450 ns
Categories: Logic - Counters,Dividers
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: Counter
Clock Edge Trigger Type: Negative Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1051625-CD74HC4060PWTG4
Product Name Logic - Logic - Counters, Dividers - CD74HC4060PWTG4
Package Type SOP; SSOP; TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Logic - Counters, Dividers - 74HCT160N,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 66 MHz
View Details