Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082314-SN74HC373DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 15ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC, D-TYPE LATCH, SMD, 74HC373; Logic Family / Base Number:74HC373; Latch Type:D Type Transparent; IC Output Type:Tri State Non Inverted; Propagation Delay:19ns; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; SupplyRoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74HC373DW | 296-1200-5-ND | 082314-SN74HC373DW | SN74HC373DW | SN74HC373DW | 28AH5066 |
| Product Name | SN74HC373 Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74HC373DW | Latches | Integrated Circuits (ICs) - Logic - Latches | Ic, D-Type Latch, Smd, 74Hc373; Logic Family / Base Number Texas Instruments |
| Latch Type | D | Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 6 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Operating Current | 0.0800 mA | |||||
| Propagation Delay | 32 ns | 15 ns | 15 ns | 19 ns |