Octal D-Type flip-flops with clear, available in a 20-pin TSSOP package measuring 6.50 mm × 4.40 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 6 V, featuring an 80-µA maximum quiescent current, ±4-mA output drive at 5 V, and typical propagation delay of 12 ns.
Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
SN74HC273 Octal D-Type Flip-Flops With Clear
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC, DTYPE FLIPFLOP, SMD, 74HC273; Logic Family / Base Number:74HC273; Flip-Flop Type:D; Propagation Delay:13ns; Frequency:60MHz; Output Current:5.2mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC273PW | SN74HC273PW | 296-26476-5-ND | SN74HC273PW | SN74HC273PW | SN74HC273PW | 26AJ9398 |
| Product Name | SN74HC273 Octal D-Type Flip-Flops With Clear | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Ic, Dtype Flipflop, Smd, 74Hc273; Logic Family / Base Number Texas Instruments | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | ||||
| Propagation Delay | 34 ns | 46 ns | 13 ns | ||||
| fMAX | 28 MHz | 36 MHz | 60 MHz | ||||
| Operating Current | 0.0800 mA |