Octal D-Type flip-flops with clear, available in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm, operate from 2 V to 6 V and offer ±4-mA output drive at 5 V. The device features an active-low clear input, eight individual D-type flip-flops, and typical propagation delay of 12 ns. It supports operation from -40 °C to 85 °C and complies with standard TTL output loading requirements.
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74HC273DWG4 |
| Product Name | SN74HC273 Octal D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Propagation Delay | 34 ns |
| fMAX | 28 MHz |