Texas Instruments SN74HC259 8-Bit Addressable Latches SN74HC259NSR

Description
8-Bit Addressable Latches 16-SO -40 to 85
Request a Quote Datasheet
Description
8-Bit Addressable Latches 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC259 8-Bit Addressable Latches - SN74HC259NSR - Texas Instruments
Dallas, TX, United States
SN74HC259 8-Bit Addressable Latches
SN74HC259NSR
SN74HC259 8-Bit Addressable Latches SN74HC259NSR
8-Bit Addressable Latches 16-SO -40 to 85

8-Bit Addressable Latches 16-SO -40 to 85

Buy Now Datasheet
Latches - 296-12895-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now Datasheet
Latches - 296-12895-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now Datasheet
Latches - 296-12895-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now Datasheet
 - SN74HC259NSR - Rochester Electronics
Newburyport, MA, United States
SN74HC259 8-Bit Addressable Latches

SN74HC259 8-Bit Addressable Latches

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HC259NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC259NSR
Integrated Circuits (ICs) - Logic - Latches SN74HC259NSR
IC ADDRESSABLE LATCH 8BIT 16SO

IC ADDRESSABLE LATCH 8BIT 16SO

Supplier's Site
Latches - SN74HC259NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now
Logic - Latches - SN74HC259NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HC259NSR
Logic - Latches SN74HC259NSR
IC ADDRESSABLE LATCH 8BIT 16SO

IC ADDRESSABLE LATCH 8BIT 16SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HC259NSR 296-12895-1-ND SN74HC259NSR SN74HC259NSR SN74HC259NSR SN74HC259NSR
Product Name SN74HC259 8-Bit Addressable Latches Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Addressable D Addressable D Addressable D D
Supply Voltage 6 2V ~ 6V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 28 ns 13 ns 13 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M96 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
6 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BNSRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9676901QLA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details