Texas Instruments SN74HC259 8-Bit Addressable Latches SN74HC259DRG4

Description
8-Bit Addressable Latches 16-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Bit Addressable Latches 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC259 8-Bit Addressable Latches - SN74HC259DRG4 - Texas Instruments
Dallas, TX, United States
SN74HC259 8-Bit Addressable Latches
SN74HC259DRG4
SN74HC259 8-Bit Addressable Latches SN74HC259DRG4
8-Bit Addressable Latches 16-SOIC -40 to 85

8-Bit Addressable Latches 16-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257303-SN74HC259DRG4
Integrated Circuits (ICs) - Logic - Latches 1257303-SN74HC259DRG4
Win Source Part Number: 1257303-SN74HC259DRG 4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HC Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Delay Time - Propagation: 13ns Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC259

Win Source Part Number: 1257303-SN74HC259DRG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74HC
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Delay Time - Propagation: 13ns
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC259

Buy Now Datasheet
Latches - SN74HC259DRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Latches - SN74HC259DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now
Logic - Latches - SN74HC259DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74HC259DRG4
Logic - Latches SN74HC259DRG4
IC ADDRESSABLE LATCH SGL 16SOIC

IC ADDRESSABLE LATCH SGL 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74HC259DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC259DRG4
Integrated Circuits (ICs) - Logic - Latches SN74HC259DRG4
IC ADDRESSABLE LATCH SGL 16SOIC

IC ADDRESSABLE LATCH SGL 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74HC259DRG4 1257303-SN74HC259DRG4 SN74HC259DRG4-ND SN74HC259DRG4 SN74HC259DRG4 SN74HC259DRG4
Product Name SN74HC259 8-Bit Addressable Latches Integrated Circuits (ICs) - Logic - Latches Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D Addressable D D
Supply Voltage 6 2V ~ 6V 2V ~ 6V 2V ~ 6V
Operating Current 0.0800 mA
Propagation Delay 28 ns 13 ns 13 ns 13 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BM - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
8 suppliers
CD4508B CMOS Dual 4-Bit Latch - CD4508BEE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601MRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
2 suppliers