Texas Instruments SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs 74LVC16373ADGGRG4

Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 125
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGGRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs
74LVC16373ADGGRG4
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs 74LVC16373ADGGRG4
16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 125

16-Bit Transparent D-Type Latch With 3-State Outputs 48-TSSOP -40 to 125

Buy Now Datasheet
Latches - 74LVC16373ADGGRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVC16373ADGGRG4
765648-74LVC16373ADGGRG4
Logic - Logic - Latches - 74LVC16373ADGGRG4 765648-74LVC16373ADGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 765648-74LVC16373ADG GRG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Independent Circuits: 2 Delay Time - Propagation: 2.1ns Family Name: 74LVC16373 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): SC74LCX16373DTR2; 74LCX16373T; HD74LVC16373ATEL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765648-74LVC16373ADGGRG4
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Independent Circuits: 2
Delay Time - Propagation: 2.1ns
Family Name: 74LVC16373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): SC74LCX16373DTR2; 74LCX16373T; HD74LVC16373ATEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 74LVC16373ADGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVC16373ADGGRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVC16373ADGGRG4
Integrated Circuits (ICs) - Logic - Latches 74LVC16373ADGGRG4
IC 16BIT TRANS D LATCH 48-TSSOP

IC 16BIT TRANS D LATCH 48-TSSOP

Supplier's Site
Logic - Latches - 74LVC16373ADGGRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVC16373ADGGRG4
Logic - Latches 74LVC16373ADGGRG4
IC 16BIT TRANS D LATCH 48-TSSOP

IC 16BIT TRANS D LATCH 48-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVC16373ADGGRG4 74LVC16373ADGGRG4-ND 765648-74LVC16373ADGGRG4 74LVC16373ADGGRG4 74LVC16373ADGGRG4 74LVC16373ADGGRG4
Product Name SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs Latches Logic - Logic - Latches - 74LVC16373ADGGRG4 Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0200 mA
Propagation Delay 6.4 ns 2.1 ns 2.1 ns 2.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573MG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
5 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
SN54ABT533 Octal Transparent D-type Latches With 3-State Outputs - 5962-9584301Q2A - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details