Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74HC259ANS

Description
8-Bit Addressable Latches
Request a Quote Datasheet
Description
8-Bit Addressable Latches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74HC259ANS - Rochester Electronics
Newburyport, MA, United States
8-Bit Addressable Latches

8-Bit Addressable Latches

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74HC259ANS
Integrated Circuits (ICs) - Logic - Latches SN74HC259ANS
PROTOTYPE

PROTOTYPE

Supplier's Site
Latches - SN74HC259ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now
Latches - SN74HC259ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number SN74HC259ANS SN74HC259ANS SN74HC259ANS
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX373SJX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
 - 74HCT259PW,112 - Rochester Electronics
Specs
Package Type TSSOP; TSSOP16; SOP; SSOP
Logic Family CMOS
View Details
5 suppliers
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details