Rochester Electronics Logic - Latches 74LCX373SJX

Description
BUS DRIVER, LVC/LCX/Z SERIES, 1
Datasheet
Description
BUS DRIVER, LVC/LCX/Z SERIES, 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LCX373SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX373SJX
Logic - Latches 74LCX373SJX
BUS DRIVER, LVC/LCX/Z SERIES, 1

BUS DRIVER, LVC/LCX/Z SERIES, 1

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74LCX373SJX
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT573CTQG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDWE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Octal Transparent Latch - 74FCT373ATQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details