Texas Instruments SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21D

Description
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC21 Dual 4-Input Positive-AND Gates - SN74HC21D - Texas Instruments
Dallas, TX, United States
SN74HC21 Dual 4-Input Positive-AND Gates
SN74HC21D
SN74HC21 Dual 4-Input Positive-AND Gates SN74HC21D
Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85

Dual 4-Input Positive-AND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC21D - 1254560-SN74HC21D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC21D
1254560-SN74HC21D
Logic - Logic - Gates and Inverters - SN74HC21D 1254560-SN74HC21D
Manufacturer: Texas Instruments Win Source Part Number: 1254560-SN74HC21D Packaging: Tube Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: 74HC21 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 19ns at 6V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254560-SN74HC21D
Packaging: Tube
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC21
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 19ns at 6V, 50pF

Buy Now
Gates and Inverters - 296-8265-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8265-5-ND
Gates and Inverters 296-8265-5-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
 - SN74HC21D - Rochester Electronics
Newburyport, MA, United States
SN74HC21 Dual 4-Input Positive-AND Gates

SN74HC21 Dual 4-Input Positive-AND Gates

Supplier's Site Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC21D
6V SOIC Logic IC 705-SN74HC21D
2-Element 4-IN CMOS AND Gate IC, SOIC, 2-6V Product overview: SN74HC21D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21D can be used for catalog matching and distributor lookup.

2-Element 4-IN CMOS AND Gate IC, SOIC, 2-6V Product overview: SN74HC21D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC21D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74HC21D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC21D
Gates and Inverters SN74HC21D
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now
Gates and Inverters - SN74HC21D - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC21D
Gates and Inverters SN74HC21D
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
IC GATE AND 2CH 4-INP 14SOIC - 815-SN74HC21D - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 2CH 4-INP 14SOIC
815-SN74HC21D
IC GATE AND 2CH 4-INP 14SOIC 815-SN74HC21D
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC21D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC21D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC21D
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Ic, Sm, Logic, 74Hc, And Gate; Logic Family / Base Number Texas Instruments - 28AH5057 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Logic, 74Hc, And Gate; Logic Family / Base Number Texas Instruments
28AH5057
Ic, Sm, Logic, 74Hc, And Gate; Logic Family / Base Number Texas Instruments 28AH5057
IC, SM, LOGIC, 74HC, AND GATE; Logic Family / Base Number:74HC21; Logic Type:AND; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

IC, SM, LOGIC, 74HC, AND GATE; Logic Family / Base Number:74HC21; Logic Type:AND; Output Current:5.2mA; No. of Inputs:4; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74HC21D
Logic Gates SN74HC21D
Logic Gates Dual 4-Input Pos

Logic Gates Dual 4-Input Pos

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC21D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC21D
Logic - Gates and Inverters SN74HC21D
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC21D 1254560-SN74HC21D 296-8265-5-ND SN74HC21D 705-SN74HC21D SN74HC21D SN74HC21D 815-SN74HC21D SN74HC21D 28AH5057 SN74HC21D SN74HC21D
Product Name SN74HC21 Dual 4-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74HC21D Gates and Inverters 6V SOIC Logic IC Gates and Inverters Gates and Inverters IC GATE AND 2CH 4-INP 14SOIC Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Sm, Logic, 74Hc, And Gate; Logic Family / Base Number Texas Instruments Logic Gates Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND AND; AND GATE AND; AND Gate AND; AND Gate AND AND AND; AND NOT; AND
Supply Voltage 5V; 5 2V ~ 6V 2V ~ 6V 6V 2V ~ 6V 2V ~ 6V 5V; 5V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS; CMOS
Propagation Delay 28 ns 19 ns 19 ns 24 ns 19 ns 19 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS30FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers