The SN74HC191 is a 4-bit synchronous, reversible binary counter with a wide operating voltage range of 2 V to 6 V, typical propagation delay of 13 ns, and ±4-mA output drive at 5 V. It is available in a 16-pin PDIP package with operating temperatures from -40°C to 85°C. The device features fully synchronous counting, asynchronous presetting via the LOAD input, and dedicated RCO and MAX/MIN outputs for cascading. Input current is limited to 1 µA maximum, and quiescent supply current is 80 µA maximum.
4-Bit Synchronous Up/Down Binary Counters 16-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74HC191NE4 |
| Product Name | SN74HC191 4-Bit Synchronous Up/Down Binary Counters |
| Counter Category | Synchronous |
| Counter Direction | Bidirectional |
| Supply Voltage | 3.3V; 5V; 6 |
| Package Type | SO,SOIC,PDIP |
| Logic Family | HC |