Texas Instruments SN74HC191 4-Bit Synchronous Up/Down Binary Counters SN74HC191DR

Description
4-Bit Synchronous Up/Down Binary Counters 16-SOIC -40 to 85
Request a Quote
Description
4-Bit Synchronous Up/Down Binary Counters 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC191DR is a 4-bit synchronous up/down binary counter in a 16-pin SOIC package, operating over a temperature range of -40°C to 85°C with a supply voltage of 2 V to 6 V. It features ±4-mA output drive at 5 V, a maximum quiescent supply current of 80 µA, and a typical propagation delay of 13 ns. The device includes asynchronous preset, look-ahead circuitry, and ripple clock (RCO) and maximum/minimum (MAX/MIN) outputs for cascading. Count direction and enable are controlled via D/U and CTEN inputs, with fully synchronous operation and load control for presetting.

Datasheet Summary
Powered by GS/AI

The SN74HC191DR is a 4-bit synchronous up/down binary counter in a 16-pin SOIC package, operating over a temperature range of -40°C to 85°C with a supply voltage of 2 V to 6 V. It features ±4-mA output drive at 5 V, a maximum quiescent supply current of 80 µA, and a typical propagation delay of 13 ns. The device includes asynchronous preset, look-ahead circuitry, and ripple clock (RCO) and maximum/minimum (MAX/MIN) outputs for cascading. Count direction and enable are controlled via D/U and CTEN inputs, with fully synchronous operation and load control for presetting.

Suppliers

Company
Product
Description
Supplier Links
SN74HC191 4-Bit Synchronous Up/Down Binary Counters - SN74HC191DR - Texas Instruments
Dallas, TX, United States
SN74HC191 4-Bit Synchronous Up/Down Binary Counters
SN74HC191DR
SN74HC191 4-Bit Synchronous Up/Down Binary Counters SN74HC191DR
4-Bit Synchronous Up/Down Binary Counters 16-SOIC -40 to 85

4-Bit Synchronous Up/Down Binary Counters 16-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC191DR - 120720-SN74HC191DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC191DR
120720-SN74HC191DR
Logic - Logic - Counters, Dividers - SN74HC191DR 120720-SN74HC191DR
Manufacturer: Texas Instruments Win Source Part Number: 120720-SN74HC191DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 24MHZ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120720-SN74HC191DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-14841-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14841-6-ND
Counters, Dividers 296-14841-6-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14841-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14841-2-ND
Counters, Dividers 296-14841-2-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14841-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14841-1-ND
Counters, Dividers 296-14841-1-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
SN74HC191DR
Logic ICs >> Counters / Dividers SN74HC191DR
Positive Edge 2V~6V 4 1 24MHz SOIC-16 Counters / Dividers ROHS

Positive Edge 2V~6V 4 1 24MHz SOIC-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Logic - Counters, Dividers - SN74HC191DR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC191DR
Logic - Counters, Dividers SN74HC191DR
IC 4BT SYNC U/D BNRY CNTR 16SOIC

IC 4BT SYNC U/D BNRY CNTR 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC191DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC191DR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC191DR
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Counters, Dividers - SN74HC191DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC191DR
Counters, Dividers SN74HC191DR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC191DR 120720-SN74HC191DR 296-14841-6-ND SN74HC191DR SN74HC191DR SN74HC191DR SN74HC191DR
Product Name SN74HC191 4-Bit Synchronous Up/Down Binary Counters Logic - Logic - Counters, Dividers - SN74HC191DR Counters, Dividers Logic ICs >> Counters / Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous; Asynchronous Synchronous
Counter Direction Bidirectional Bidirectional UP; DOWN
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2V~6V 2 V ~ 6 V
Package Type SO,SOIC,PDIP SOIC; 16-SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD4518B CMOS Dual BCD Up-Counter - CD4518BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD74HCT393E - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
8 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74290PC - Acme Chip Technology Co., Limited
Specs
Package Type 14-DIP (0.300, 7.62mm)
View Details
2 suppliers