Texas Instruments CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter CD74HCT393E

Description
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD74HCT393E - Texas Instruments
Dallas, TX, United States
CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter
CD74HCT393E
CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter CD74HCT393E
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-PDIP -55 to 125

High Speed CMOS Logic Dual 4-Stage Binary Counter 14-PDIP -55 to 125

Buy Now Datasheet
 - CD74HCT393E - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP14

Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP14

Supplier's Site Datasheet
Counters, Dividers - 296-2116-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-2116-5-ND
Counters, Dividers 296-2116-5-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HCT393E - 039872-CD74HCT393E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HCT393E
039872-CD74HCT393E
Logic - Logic - Counters, Dividers - CD74HCT393E 039872-CD74HCT393E
Manufacturer: Texas Instruments Win Source Part Number: 039872-CD74HCT393E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 27MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 039872-CD74HCT393E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 27MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - CD74HCT393E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT393E
Counters, Dividers CD74HCT393E
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT393E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT393E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT393E
IC BINARY COUNTER DL 4BIT 14DIP

IC BINARY COUNTER DL 4BIT 14DIP

Supplier's Site
74Hct Cmos, 74Hct393, Dip14, 5.5V; Logic Family / Base Number Texas Instruments - 26AJ5495 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, 74Hct393, Dip14, 5.5V; Logic Family / Base Number Texas Instruments
26AJ5495
74Hct Cmos, 74Hct393, Dip14, 5.5V; Logic Family / Base Number Texas Instruments 26AJ5495
74HCT CMOS, 74HCT393, DIP14, 5.5V; Logic Family / Base Number:74HCT393; Counter Type:Binary; Clock Frequency:27MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

74HCT CMOS, 74HCT393, DIP14, 5.5V; Logic Family / Base Number:74HCT393; Counter Type:Binary; Clock Frequency:27MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

Supplier's Site
Logic - Counters, Dividers - CD74HCT393E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT393E
Logic - Counters, Dividers CD74HCT393E
IC DUAL 4-STG BIN COUNTER 14-DIP

IC DUAL 4-STG BIN COUNTER 14-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT393E CD74HCT393E 296-2116-5-ND 039872-CD74HCT393E CD74HCT393E CD74HCT393E 26AJ5495 CD74HCT393E
Product Name CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD74HCT393E Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers 74Hct Cmos, 74Hct393, Dip14, 5.5V; Logic Family / Base Number Texas Instruments Logic - Counters, Dividers
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 4.5V
Package Type PDIP,SOIC DIP; PDIP; PDIP14 DIP; "14-DIP (0.300"", 7.62mm)" DIP; PDIP; 14-PDIP DIP; 14-DIP (0.300\", 7.62mm) DIP
Logic Family HCT CMOS
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control - 7600901FA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers
SN74ALS161B Synchronous 4-Bit Binary Counters - SN74ALS161BN - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
6 suppliers
CD40192B CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BNSR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
6 suppliers
CD4045B CMOS 21-Stage Counter - CD4045BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers