Texas Instruments Logic - Logic - Counters, Dividers - CD74HC393M96G4 CD74HC393M96G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160255-CD74HC393M96 G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160255-CD74HC393M96 G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - CD74HC393M96G4 - 1160255-CD74HC393M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC393M96G4
1160255-CD74HC393M96G4
Logic - Logic - Counters, Dividers - CD74HC393M96G4 1160255-CD74HC393M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1160255-CD74HC393M96 G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160255-CD74HC393M96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
IC DUAL 4-STG BIN COUNTER 14SOIC - 815-CD74HC393M96G4 - Utmel Electronic Limited
Hong Kong, China
IC DUAL 4-STG BIN COUNTER 14SOIC
815-CD74HC393M96G4
IC DUAL 4-STG BIN COUNTER 14SOIC 815-CD74HC393M96G4
IC DUAL 4-STG BIN COUNTER 14SOIC

IC DUAL 4-STG BIN COUNTER 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 1160255-CD74HC393M96G4 815-CD74HC393M96G4
Product Name Logic - Logic - Counters, Dividers - CD74HC393M96G4 IC DUAL 4-STG BIN COUNTER 14SOIC
Counter Category Synchronous
Supply Voltage 4.5V
Package Type SOIC; SOIC
Logic Family CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

BQ2018 Multi-Chemistry Charge/Discharge Counter W/ High-Speed 1-Wire I/F (HDQ) - BQ2018SN-E1 - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Counter ICs - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type SOIC; Soic
Logic Family Hc
View Details
Logic - Counters, Dividers - 74HC393PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 107 MHz
View Details
Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details