SN74HC175NSR is a quadruple D-type flip-flop with clear in a 16-pin SOP package, measuring 6.20 mm by 5.30 mm, designed for operation from -40 °C to 85 °C. It features a wide operating voltage range of 2 V to 6 V, ±4-mA output drive at 5 V, and complementary outputs from each flip-flop. The device has a maximum propagation delay of 13 ns and consumes up to 80 μA of supply current. It supports up to 10 LSTTL loads and has a maximum input current of 1 μA.
Quadruple D-Type Flip-Flops With Clear 16-SO -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 030124-SN74HC175NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
D Flip-Flop, HC/UH Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)"
IC FF D-TYPE SNGL 4BIT 16SO
IC FF D-TYPE SNGL 4BIT 16SO
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC175NSR | 030124-SN74HC175NSR | SN74HC175NSR | 296-SN74HC175NSRDKR-ND | SN74HC175NSR | SN74HC175NSR | SN74HC175NSR |
| Product Name | SN74HC175 Quadruple D-Type Flip-Flops With Clear | Logic - Logic - Flip Flops - SN74HC175NSR | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 32 ns | 26 ns | 26 ns | ||||
| fMAX | 28 MHz | 60 MHz | 60 MHz | ||||
| Operating Current | 0.0800 mA |