High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-SOIC -55 to 125
Universal Shift Register 8-Bit 20-SOIC
LOGIC, UNIV SHIFT REGISTER, 20SOIC; Logic Family / Base Number:74HC299; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; RoHS Compliant: Yes
IC UNIV SHIFT REGISTER 20SOIC
Counter Shift Registers Tri-St. 8-Bit Univ
| Texas Instruments | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC299M | 296-9195-5-ND | 36AJ8669 | CD74HC299M | CD74HC299M |
| Product Name | CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs | Shift Registers | Logic, Univ Shift Register, 20Soic; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers |
| Register Type | Universal | Universal | |||
| Supply Voltage | 2 | 2V ~ 6V | |||
| Output Characteristics | 3-State | 3-State | |||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | ||
| Logic Family | CMOS; HC |