Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHIFT REGISTERS
TEXAS INSTRUMENTS
100336W-QMLV -- INTEGRATED CIRCUITS (ICS) - LOGIC - SHIFT REGISTERS
Texas Instruments
Integrated Circuits (ICs) - Logic - Shift Registers
100336W-QMLV
Description
BINARY COUNTER, 100K SERIES, SYN
Acme Chip Technology Co., Limited
Done
Description
BINARY COUNTER, 100K SERIES, SYN
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Shift Registers
100336W-QMLV
Integrated Circuits (ICs) - Logic - Shift Registers
100336W-QMLV
BINARY COUNTER, 100K SERIES, SYN
BINARY COUNTER, 100K SERIES, SYN
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Shift Registers
Product Number
100336W-QMLV
Product Name
Integrated Circuits (ICs) - Logic - Shift Registers
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Shift Registers
74HC4094DB-Q100118
Specs
Register Type
Serial In / Parallel Out
Number of Bits (Stages)
8
View Details
RS Components, Ltd.
7989036P
Specs
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
SOIC
View Details
Nexperia B.V.
Logic Family / Base Number Nexperia
74HC164PW,118.
Specs
Pin Count
14
Number of units in IC
1
Number of Bits (Stages)
8
View Details
Texas Instruments
Integrated Circuits (ICs) - Logic - Shift Registers
54F323DMQB
Specs
Package Type
Other; 20-CDIP (0.300, 7.62mm)
View Details
2
suppliers