Texas Instruments CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register CD4035BEE4

Description
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BEE4 - Texas Instruments
Dallas, TX, United States
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register
CD4035BEE4
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register CD4035BEE4
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-PDIP -55 to 125

CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-PDIP -55 to 125

Buy Now Datasheet
 - CD4035BEE4 - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, 4000/14000/40000 Series, 4-Bit, Right Direction, Configurable Output, CMOS, PDIP16

Parallel In Parallel Out, 4000/14000/40000 Series, 4-Bit, Right Direction, Configurable Output, CMOS, PDIP16

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category Shift Registers Shift Registers
Product Number CD4035BEE4 CD4035BEE4
Product Name CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP DIP; PDIP; Other; PDIP16
Logic Family CMOS; CD4000 CMOS
Clock Frequency 8 MHz
Propagation Delay 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166M96 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
9 suppliers
SN54HC165 Parallel-Load 8-Bit Shift Registers - 8409501EA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP,LCCC
Logic Family CMOS; HC
View Details
4 suppliers