Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers 74165PC

Description
SHIFT REGISTER, 8-BIT, TTL
Datasheet
Description
SHIFT REGISTER, 8-BIT, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 74165PC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Shift Registers
74165PC
Integrated Circuits (ICs) - Logic - Shift Registers 74165PC
SHIFT REGISTER, 8-BIT, TTL

SHIFT REGISTER, 8-BIT, TTL

Supplier's Site
Shift Registers - 74165PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74165PC
Shift Registers 74165PC
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers
Product Number 74165PC 74165PC
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Package Type Other; 16-DIP (0.300, 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC4094PW,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 1350458-74HC594DB,118 - Win Source Electronics
Specs
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
Package Type SSOP
View Details
5 suppliers
CD4034B-MIL CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BF3A - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; CDIP
View Details
3 suppliers