The CD4035B is a CMOS 4-stage parallel-in/parallel
CMOS 4-Stage Parallel In/Parallel Out Shift Register 16-SOIC -55 to 125
Shift Shift Register 1 Element 4 Bit 16-SOIC
Shift Shift Register 1 Element 4 Bit 16-SOIC
IC SHIFT REG PIN/P-OUT 16-SOIC
IC SHIFT REG PIN/P-OUT 16-SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4035BMT | CD4035BMT-ND | CD4035BMT | CD4035BMT | CD4035BMT |
| Product Name | CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register | Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Supply Voltage | 3V; 18 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | CMOS; CD4000 | ||||
| Clock Frequency | 8 MHz | ||||
| Propagation Delay | 200 ns |