Texas Instruments CD74HC595 8-Bit Shift Registers With 3-State Output Registers CD74HC595E

Description
8-Bit Shift Registers With 3-State Output Registers 16-PDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With 3-State Output Registers 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595E - Texas Instruments
Dallas, TX, United States
CD74HC595 8-Bit Shift Registers With 3-State Output Registers
CD74HC595E
CD74HC595 8-Bit Shift Registers With 3-State Output Registers CD74HC595E
8-Bit Shift Registers With 3-State Output Registers 16-PDIP -55 to 125

8-Bit Shift Registers With 3-State Output Registers 16-PDIP -55 to 125

Buy Now Datasheet
 - CD74HC595E - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16

Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1051594-CD74HC595E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1051594-CD74HC595E
Integrated Circuits (ICs) - Logic - Shift Registers 1051594-CD74HC595E
Win Source Part Number: 1051594-CD74HC595E Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Tube Standard Package: 25 Logic Type: Shift Register Output Type: Tri-State Function: Serial to Parallel, Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HC4094E; SN74HC595N; CD74HC165E; MC74HC165ANG; MC74HC595ANG; MC74HC164ANGCD74HC59 5E .; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-CD74HC595E,CD74 HC595E-ND,296-33112- 5,-296-33112-5-ND,-C D74HC595EE4-NDR,-CD7 4HC595EE4,TEXTISCD74 HC595E Base Product Number: 74HC595

Win Source Part Number: 1051594-CD74HC595E
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Package: Tube
Standard Package: 25
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD74HC4094E; SN74HC595N; CD74HC165E; MC74HC165ANG; MC74HC595ANG; MC74HC164ANGCD74HC595E .;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-CD74HC595E,CD74HC595E-ND,296-33112-5,-296-33112-5-ND,-CD74HC595EE4-NDR,-CD74HC595EE4,TEXTISCD74HC595E
Base Product Number: 74HC595

Buy Now Datasheet
Shift Registers - 296-33112-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-33112-5-ND
Shift Registers 296-33112-5-ND
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now Datasheet
 - 8072476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = 74HC Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74HC
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
LOGIC, SHIFT REGISTER 8-BIT, 16DIP - 815-CD74HC595E - Utmel Electronic Limited
Hong Kong, China
LOGIC, SHIFT REGISTER 8-BIT, 16DIP
815-CD74HC595E
LOGIC, SHIFT REGISTER 8-BIT, 16DIP 815-CD74HC595E
LOGIC, SHIFT REGISTER 8-BIT, 16DIP

LOGIC, SHIFT REGISTER 8-BIT, 16DIP

Supplier's Site
Shift Registers - CD74HC595E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC595E
Shift Registers CD74HC595E
Shift Shift Register 1 Element 8 Bit 16-PDIP

Shift Shift Register 1 Element 8 Bit 16-PDIP

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC595E
Counter Shift Registers CD74HC595E
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Logic, Shift Register 8-Bit, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8710 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Shift Register 8-Bit, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8710
Logic, Shift Register 8-Bit, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8710
LOGIC, SHIFT REGISTER 8-BIT, 16DIP; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, SHIFT REGISTER 8-BIT, 16DIP; Logic Family / Base Number:74HC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - CD74HC595E - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC595E
Logic - Shift Registers CD74HC595E
IC SHIFT REGISTER 8-BIT 16-DIP

IC SHIFT REGISTER 8-BIT 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC595E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC595E
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC595E
IC SHIFT REGISTER 8-BIT 16-DIP

IC SHIFT REGISTER 8-BIT 16-DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC595E CD74HC595E 1051594-CD74HC595E 296-33112-5-ND 8072476 815-CD74HC595E CD74HC595E CD74HC595E 36AJ8710 CD74HC595E CD74HC595E
Product Name CD74HC595 8-Bit Shift Registers With 3-State Output Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers LOGIC, SHIFT REGISTER 8-BIT, 16DIP Shift Registers Counter Shift Registers Logic, Shift Register 8-Bit, 16Dip; Logic Family / Base Number Texas Instruments Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 5V; 5V 2V ~ 6V
Output Characteristics 3-State Tri-State 3-State 3-State; Tri-State
Package Type Other; PDIP,SO,SOIC,SSOP DIP; PDIP; Other; PDIP16 DIP DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" PDIP DIP; Other; 16-DIP (0.300, 7.62mm) DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family CMOS; HC CMOS HCMOS CMOS; CMOS
Clock Frequency 28 MHz 42 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IC STATIC SHFT REG 8STG 16-TSSOP - 815-CD4014BPWG4 - Utmel Electronic Limited
Specs
Supply Voltage 1.5V; 1.8V; 5V; 5V
Package Type SSOP; Other; TSSOP
Logic Family CMOS; CMOS
View Details
 - 74LS670PC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; PDIP; Other; PDIP16
View Details
Logic - Logic - Shift Registers - CD4015BM96G4 - 202331-CD4015BM96G4 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Output Characteristics Push-Pull
Package Type SOIC; Other; 16-SOIC
View Details