Texas Instruments CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register CD74AC164M96

Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet
Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164M96 - Texas Instruments
Dallas, TX, United States
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register
CD74AC164M96
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register CD74AC164M96
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125

8-Bit Serial-In/Parallel-Out Shift Register 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74AC164M96 - 083142-CD74AC164M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74AC164M96
083142-CD74AC164M96
Logic - Logic - Shift Registers - CD74AC164M96 083142-CD74AC164M96
Manufacturer: Texas Instruments Win Source Part Number: 083142-CD74AC164M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 1.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083142-CD74AC164M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 1.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 296-31542-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31542-2-ND
Shift Registers 296-31542-2-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-31542-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31542-6-ND
Shift Registers 296-31542-6-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-31542-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31542-1-ND
Shift Registers 296-31542-1-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
8Bit Shift Register, Sipo, Soic-14; Logic Family / Base Number Texas Instruments - 29AH3594 - Newark, An Avnet Company
Chicago, IL, United States
8Bit Shift Register, Sipo, Soic-14; Logic Family / Base Number Texas Instruments
29AH3594
8Bit Shift Register, Sipo, Soic-14; Logic Family / Base Number Texas Instruments 29AH3594
8BIT SHIFT REGISTER, SIPO, SOIC-14; Logic Family / Base Number:74AC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

8BIT SHIFT REGISTER, SIPO, SOIC-14; Logic Family / Base Number:74AC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - CD74AC164M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74AC164M96
Logic - Shift Registers CD74AC164M96
IC 8BIT SHIFT REGISTER 14-SOIC

IC 8BIT SHIFT REGISTER 14-SOIC

Supplier's Site Datasheet
Shift Registers - CD74AC164M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74AC164M96
Shift Registers CD74AC164M96
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now
Shift Registers - CD74AC164M96 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
CD74AC164M96
Shift Registers CD74AC164M96
IC 8BIT SHIFT REGISTER 14-SOIC

IC 8BIT SHIFT REGISTER 14-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74AC164M96
Counter Shift Registers CD74AC164M96
Counter Shift Registers 8-Bit Ser-In/Prl-Out Shift Register

Counter Shift Registers 8-Bit Ser-In/Prl-Out Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74AC164M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74AC164M96
Integrated Circuits (ICs) - Logic - Shift Registers CD74AC164M96
IC 8BIT SHIFT REGISTER 14-SOIC

IC 8BIT SHIFT REGISTER 14-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74AC164M96 083142-CD74AC164M96 296-31542-2-ND 29AH3594 CD74AC164M96 CD74AC164M96 CD74AC164M96 CD74AC164M96 CD74AC164M96
Product Name CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register Logic - Logic - Shift Registers - CD74AC164M96 Shift Registers 8Bit Shift Register, Sipo, Soic-14; Logic Family / Base Number Texas Instruments Logic - Shift Registers Shift Registers Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5 1.5 V ~ 5.5 V 1.5V ~ 5.5V 1.5V ~ 5.5V 1.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC
Logic Family CMOS; AC
Clock Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 7491APC - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-DIP (0.300, 7.62mm)
View Details
2 suppliers
SN54HC595-SP 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601VFA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,CFP
View Details