Texas Instruments SN54LS674 16-Bit Shift Registers 5962-8860701JA

Description
16-Bit Shift Registers 24-CDIP -55 to 125
Request a Quote Datasheet
Description
16-Bit Shift Registers 24-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS674 16-Bit Shift Registers - 5962-8860701JA - Texas Instruments
Dallas, TX, United States
SN54LS674 16-Bit Shift Registers
5962-8860701JA
SN54LS674 16-Bit Shift Registers 5962-8860701JA
16-Bit Shift Registers 24-CDIP -55 to 125

16-Bit Shift Registers 24-CDIP -55 to 125

Buy Now Datasheet
Shift Registers - 5962-8860701JA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
5962-8860701JA
Shift Registers 5962-8860701JA
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 5962-8860701JA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
5962-8860701JA
Integrated Circuits (ICs) - Logic - Shift Registers 5962-8860701JA
SN54LS674 16-BIT SHIFT REGISTERS

SN54LS674 16-BIT SHIFT REGISTERS

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 5962-8860701JA 5962-8860701JA 5962-8860701JA
Product Name SN54LS674 16-Bit Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
Shift Registers - 93L28FM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details
2 suppliers
CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BE - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
9 suppliers
Shift Registers - 74LS503SC - Quarktwin Technology Ltd.
View Details
2 suppliers