Texas Instruments CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register CD74AC164M

Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote
Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74AC164 is an 8-bit serial-in/parallel-out shift register designed using Advanced CMOS Logic technology. It features buffered inputs and operates with a typical propagation delay of 6 ns at a supply voltage of 5V and a load capacitance of 50 pF. The device is SCR-latchup-resistant and offers a balanced propagation delay, making it suitable for high-speed applications with reduced power consumption compared to traditional bipolar devices. This shift register supports a wide operating voltage range from 1.5V to 5.5V and provides ±24mA output drive current, allowing it to drive up to 15 FAST,Ñ¢ ICs or 50Ω transmission lines. The CD74AC164 includes an asynchronous reset function and is available in multiple package options, including SOIC, PDIP, and TSSOP, making it versatile for various design requirements.

Datasheet Summary
Powered by GS/AI

The CD74AC164 is an 8-bit serial-in/parallel-out shift register designed using Advanced CMOS Logic technology. It features buffered inputs and operates with a typical propagation delay of 6 ns at a supply voltage of 5V and a load capacitance of 50 pF. The device is SCR-latchup-resistant and offers a balanced propagation delay, making it suitable for high-speed applications with reduced power consumption compared to traditional bipolar devices. This shift register supports a wide operating voltage range from 1.5V to 5.5V and provides ±24mA output drive current, allowing it to drive up to 15 FAST,Ñ¢ ICs or 50Ω transmission lines. The CD74AC164 includes an asynchronous reset function and is available in multiple package options, including SOIC, PDIP, and TSSOP, making it versatile for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164M - Texas Instruments
Dallas, TX, United States
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register
CD74AC164M
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register CD74AC164M
8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125

8-Bit Serial-In/Parallel-Out Shift Register 14-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - 296-32953-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-32953-5-ND
Shift Registers 296-32953-5-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74AC164M - 093909-CD74AC164M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74AC164M
093909-CD74AC164M
Logic - Logic - Shift Registers - CD74AC164M 093909-CD74AC164M
Manufacturer: Texas Instruments Win Source Part Number: 093909-CD74AC164M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 1.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 093909-CD74AC164M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 1.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 6629789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = AC Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 1.5 V Maximum Operating Supply Voltage = 5.5 V

Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 1.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
 - 6629789P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = AC Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 1.5 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = AC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 1.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Integrated Circuits (ICs) - Logic - Shift Registers - CD74AC164M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74AC164M
Integrated Circuits (ICs) - Logic - Shift Registers CD74AC164M
IC 8BIT SHIFT REGISTER 14-SOIC

IC 8BIT SHIFT REGISTER 14-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
CD74AC164M
Counter Shift Registers CD74AC164M
Counter Shift Registers 8-Bit Ser-In/Prl-Out Shift Register

Counter Shift Registers 8-Bit Ser-In/Prl-Out Shift Register

Buy Now Datasheet
Logic - Shift Registers - CD74AC164M - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74AC164M
Logic - Shift Registers CD74AC164M
IC 8BIT SHIFT REGISTER 14-SOIC

IC 8BIT SHIFT REGISTER 14-SOIC

Supplier's Site Datasheet
Logic, 8Bit Shift Register, 14Soic; Logic Family / Base Number Texas Instruments - 36AJ8586 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8Bit Shift Register, 14Soic; Logic Family / Base Number Texas Instruments
36AJ8586
Logic, 8Bit Shift Register, 14Soic; Logic Family / Base Number Texas Instruments 36AJ8586
LOGIC, 8BIT SHIFT REGISTER, 14SOIC; Logic Family / Base Number:74AC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

LOGIC, 8BIT SHIFT REGISTER, 14SOIC; Logic Family / Base Number:74AC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Shift Registers - CD74AC164M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74AC164M
Shift Registers CD74AC164M
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74AC164M 296-32953-5-ND 093909-CD74AC164M 6629789 CD74AC164M CD74AC164M CD74AC164M 36AJ8586 CD74AC164M
Product Name CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register Shift Registers Logic - Logic - Shift Registers - CD74AC164M Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Logic - Shift Registers Logic, 8Bit Shift Register, 14Soic; Logic Family / Base Number Texas Instruments Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5 1.5V ~ 5.5V 1.5 V ~ 5.5 V 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 1.5 V 1.5V ~ 5.5V
Package Type Other; PDIP,SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC SOIC SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; AC Advanced CMOS
Clock Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS299 8-Bit Universal Shift/Storage Registers - 78024012A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
4 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 93L38DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Shift Registers - 9300FMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.25V
Output Characteristics Non-Inverted
View Details
2 suppliers