Texas Instruments CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register CD74HC195M96

Description
High Speed CMOS Logic 4-Bit Parallel Access Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Parallel Access Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195M96 - Texas Instruments
Dallas, TX, United States
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register
CD74HC195M96
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register CD74HC195M96
High Speed CMOS Logic 4-Bit Parallel Access Register 16-SOIC -55 to 125

High Speed CMOS Logic 4-Bit Parallel Access Register 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - 296-42045-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-42045-1-ND
Shift Registers 296-42045-1-ND
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-42045-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-42045-2-ND
Shift Registers 296-42045-2-ND
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-42045-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-42045-6-ND
Shift Registers 296-42045-6-ND
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HC195M96 - 1160220-CD74HC195M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC195M96
1160220-CD74HC195M96
Logic - Logic - Shift Registers - CD74HC195M96 1160220-CD74HC195M96
Manufacturer: Texas Instruments Win Source Part Number: 1160220-CD74HC195M96 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160220-CD74HC195M96
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC195M96
Counter Shift Registers CD74HC195M96
Counter Shift Registers High Speed CMOS 4-Bit Prl Access Reg

Counter Shift Registers High Speed CMOS 4-Bit Prl Access Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC195M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC195M96
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC195M96
IC 4-BIT ACCESS REGISTER 16SOIC

IC 4-BIT ACCESS REGISTER 16SOIC

Supplier's Site
Logic - Shift Registers - CD74HC195M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC195M96
Logic - Shift Registers CD74HC195M96
IC 4-BIT ACCESS REGISTER 16SOIC

IC 4-BIT ACCESS REGISTER 16SOIC

Supplier's Site Datasheet
Shift Registers - CD74HC195M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC195M96
Shift Registers CD74HC195M96
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC195M96 296-42045-1-ND 1160220-CD74HC195M96 CD74HC195M96 CD74HC195M96 CD74HC195M96 CD74HC195M96
Product Name CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register Shift Registers Logic - Logic - Shift Registers - CD74HC195M96 Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 37 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BME4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
9 suppliers