Texas Instruments CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HC164M96

Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164M96 - Texas Instruments
Dallas, TX, United States
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register
CD74HC164M96
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register CD74HC164M96
High Speed CMOS Logic 8-Bit Serial-In/Parallel-O ut Shift Register 14-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HC164M96 - 012907-CD74HC164M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC164M96
012907-CD74HC164M96
Logic - Logic - Shift Registers - CD74HC164M96 012907-CD74HC164M96
Manufacturer: Texas Instruments Win Source Part Number: 012907-CD74HC164M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Purpose: Serial to Parallel Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 012907-CD74HC164M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
Shift Registers - 296-14514-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14514-6-ND
Shift Registers 296-14514-6-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-14514-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14514-2-ND
Shift Registers 296-14514-2-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
Shift Registers - 296-14514-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-14514-1-ND
Shift Registers 296-14514-1-ND
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now Datasheet
 - 6627036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 6627036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Reel. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Logic - Shift Registers - CD74HC164M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC164M96
Logic - Shift Registers CD74HC164M96
IC 8BIT SHIFT REGISTER 14-SOIC

IC 8BIT SHIFT REGISTER 14-SOIC

Supplier's Site Datasheet
Shift Registers - CD74HC164M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC164M96
Shift Registers CD74HC164M96
Shift Shift Register 1 Element 8 Bit 14-SOIC

Shift Shift Register 1 Element 8 Bit 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC164M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC164M96
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC164M96
IC 8BIT SHIFT REGISTER 14-SOIC

IC 8BIT SHIFT REGISTER 14-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC164M96
Counter Shift Registers CD74HC164M96
Counter Shift Registers 8-Bit Srl-In Prl-Out

Counter Shift Registers 8-Bit Srl-In Prl-Out

Buy Now Datasheet
Shift Registers - CD74HC164M96 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
CD74HC164M96
Shift Registers CD74HC164M96
IC 8BIT SHIFT REGISTER 14-SOIC

IC 8BIT SHIFT REGISTER 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC164M96 012907-CD74HC164M96 296-14514-6-ND 6627036 CD74HC164M96 CD74HC164M96 CD74HC164M96 CD74HC164M96 CD74HC164M96
Product Name CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register Logic - Logic - Shift Registers - CD74HC164M96 Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2 2 V ~ 6 V 2V ~ 6V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SOIC SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Logic Family CMOS; HC HCMOS
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165E - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
10 suppliers
Shift Registers - 74LS323SC - Quarktwin Technology Ltd.
View Details
2 suppliers
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS299FM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 20-CFlatPack
View Details
2 suppliers