Texas Instruments CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC166M96

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166M96 - Texas Instruments
Dallas, TX, United States
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HC166M96
CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC166M96
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - 296-31570-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31570-2-ND
Shift Registers 296-31570-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-31570-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31570-6-ND
Shift Registers 296-31570-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-31570-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-31570-1-ND
Shift Registers 296-31570-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - 6627049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 6627049P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Reel. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Logic - Logic - Shift Registers - CD74HC166M96 - 1160210-CD74HC166M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC166M96
1160210-CD74HC166M96
Logic - Logic - Shift Registers - CD74HC166M96 1160210-CD74HC166M96
Manufacturer: Texas Instruments Win Source Part Number: 1160210-CD74HC166M96 Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 6 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD74HC166 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): 74HC166D-Q100J; TC74HC166AFN(ELPM); TC74HC166AFN(ELF,M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160210-CD74HC166M96
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 6 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74HC166
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 74HC166D-Q100J; TC74HC166AFN(ELPM); TC74HC166AFN(ELF,M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Shift Registers - CD74HC166M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC166M96
Logic - Shift Registers CD74HC166M96
IC SHIFT REGISTER 8BIT HS 16SOIC

IC SHIFT REGISTER 8BIT HS 16SOIC

Supplier's Site Datasheet
Shift Registers - CD74HC166M96 - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
CD74HC166M96
Shift Registers CD74HC166M96
IC SHIFT REGISTER 8BIT HS 16SOIC

IC SHIFT REGISTER 8BIT HS 16SOIC

Supplier's Site Datasheet
Shift Registers - CD74HC166M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC166M96
Shift Registers CD74HC166M96
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC166M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC166M96
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC166M96
IC SHIFT REGISTER 8BIT HS 16SOIC

IC SHIFT REGISTER 8BIT HS 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC166M96
Counter Shift Registers CD74HC166M96
Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC166M96 296-31570-2-ND 6627049 1160210-CD74HC166M96 CD74HC166M96 CD74HC166M96 CD74HC166M96 CD74HC166M96 CD74HC166M96
Product Name CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Shift Registers Logic - Logic - Shift Registers - CD74HC166M96 Logic - Shift Registers Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Serial In / Parallel Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2 2V ~ 6V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CMOS; HC HCMOS
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD74HC299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Output Characteristics 3-State
View Details
7 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCB164245GRE4 - 1131152-74AVCB164245GRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 100341J-QMLV - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-CDIP (0.400, 10.16mm)
View Details
2 suppliers