Texas Instruments CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs CD74HC4094PWR

Description
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094PWR - Texas Instruments
Dallas, TX, United States
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs
CD74HC4094PWR
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs CD74HC4094PWR
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-TSSOP -55 to 125

High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-TSSOP -55 to 125

Buy Now Datasheet
 - 527592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
Shift Registers - 296-26003-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26003-1-ND
Shift Registers 296-26003-1-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-26003-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26003-6-ND
Shift Registers 296-26003-6-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - 296-26003-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-26003-2-ND
Shift Registers 296-26003-2-ND
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - CD74HC4094PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC4094PWR
Shift Registers CD74HC4094PWR
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Register, 8 Bit, Sipo/siso, Tssop; Logic Family / Base Number Texas Instruments - 28AH2074 - Newark, An Avnet Company
Chicago, IL, United States
Shift Register, 8 Bit, Sipo/siso, Tssop; Logic Family / Base Number Texas Instruments
28AH2074
Shift Register, 8 Bit, Sipo/siso, Tssop; Logic Family / Base Number Texas Instruments 28AH2074
SHIFT REGISTER, 8 BIT, SIPO/SISO, TSSOP; Logic Family / Base Number:74HC4094; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

SHIFT REGISTER, 8 BIT, SIPO/SISO, TSSOP; Logic Family / Base Number:74HC4094; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Logic - Shift Registers - CD74HC4094PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC4094PWR
Logic - Shift Registers CD74HC4094PWR
IC 8STG BUS REG TRI-ST 16-TSSOP

IC 8STG BUS REG TRI-ST 16-TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC4094PWR
Counter Shift Registers CD74HC4094PWR
Counter Shift Registers High Speed CMOS 8-Stg Shift Register

Counter Shift Registers High Speed CMOS 8-Stg Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC4094PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC4094PWR
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC4094PWR
IC 8STG BUS REG TRI-ST 16-TSSOP

IC 8STG BUS REG TRI-ST 16-TSSOP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Shifting Register
CD74HC4094PWR
Logic ICs >> Shifting Register CD74HC4094PWR
8 2V~6V 1 Serialtoparallel TSSOP-16 Shifting Register ROHS

8 2V~6V 1 Serialtoparallel TSSOP-16 Shifting Register ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC4094PWR 527592 296-26003-1-ND CD74HC4094PWR 28AH2074 CD74HC4094PWR CD74HC4094PWR CD74HC4094PWR CD74HC4094PWR
Product Name CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs Shift Registers Shift Registers Shift Register, 8 Bit, Sipo/siso, Tssop; Logic Family / Base Number Texas Instruments Logic - Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic ICs >> Shifting Register
Supply Voltage 2 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V 2V ~ 6V 2V~6V
Output Characteristics 3-State 3-State 3-State; Tri-State 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP TSSOP; SZIP; Other TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP SSOP; TSSOP
Logic Family CMOS; HC HCMOS
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC164-SP 8-Bit Parallel-Out Serial Shift Registers - 5962-8416201VCA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP
Logic Family CMOS; HC
View Details
3 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
CD54ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD54ACT299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
4 suppliers
SN54HC595 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601EA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,LCCC
View Details
5 suppliers