The CD74ACT299M96 is an 8-input universal shift/storage register with common parallel I/O pins and asynchronous reset, housed in a 20-pin SOIC package measuring 12.80 mm × 7.50 mm. It operates from 1.5 V to 5.5 V, features ±24 mA output drive, and supports standard TTL input levels. The device offers a typical propagation delay of 6 ns at 5 V and 25 °C with a 50 pF load, and is qualified for operation across the temperature range of -55 °C to 125 °C.
8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset 20-SOIC -55 to 125
Shift Shift Register 1 Element 8 Bit 20-SOIC
Shift Shift Register 1 Element 8 Bit 20-SOIC
Shift Shift Register 1 Element 8 Bit 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 083849-CD74ACT299M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOIC
Purpose: Universal
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC 8BIT SHIFT/STOR REGSTR 20SOIC
Counter Shift Registers 8-Input Univ Shift/ Storage Register
IC 8BIT SHIFT/STOR REGSTR 20SOIC
Shift Shift Register 1 Element 8 Bit 20-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74ACT299M96 | 296-28471-6-ND | 083849-CD74ACT299M96 | CD74ACT299M96 | CD74ACT299M96 | CD74ACT299M96 | CD74ACT299M96 |
| Product Name | CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset | Shift Registers | Logic - Logic - Shift Registers - CD74ACT299M96 | Logic - Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers |
| Register Type | Universal | Universal | Universal | Universal | |||
| Supply Voltage | 5V; 4.5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | Tri-State | 3-State; Tri-State | |||
| Package Type | Other; SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |||
| Logic Family | TTL; CMOS; ACT |