Texas Instruments CD4021B CMOS 8-Stage Static Shift Register CD4021BM96

Description
CMOS 8-Stage Static Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Stage Static Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4021B CMOS 8-Stage Static Shift Register - CD4021BM96 - Texas Instruments
Dallas, TX, United States
CD4021B CMOS 8-Stage Static Shift Register
CD4021BM96
CD4021B CMOS 8-Stage Static Shift Register CD4021BM96
CMOS 8-Stage Static Shift Register 16-SOIC -55 to 125

CMOS 8-Stage Static Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - 296-38905-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-38905-1-ND
Shift Registers 296-38905-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-38905-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-38905-6-ND
Shift Registers 296-38905-6-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-38905-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-38905-2-ND
Shift Registers 296-38905-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - CD4021BM96 - 012828-CD4021BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4021BM96
012828-CD4021BM96
Logic - Logic - Shift Registers - CD4021BM96 012828-CD4021BM96
Manufacturer: Texas Instruments Win Source Part Number: 012828-CD4021BM96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD4021 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF4021YM013TR; BU4021BF-E2; BU4021BF; HCF4021BM1; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 012828-CD4021BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD4021
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF4021YM013TR; BU4021BF-E2; BU4021BF; HCF4021BM1;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
CD4021BM96
Logic ICs >> Shifting Register CD4021BM96
8 3V~18V 1 ParallelorSerialtoSe rial SOIC-16 Shifting Register ROHS

8 3V~18V 1 ParallelorSerialtoSerial SOIC-16 Shifting Register ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD4021BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4021BM96
Integrated Circuits (ICs) - Logic - Shift Registers CD4021BM96
IC STATIC SHFT REG 8STG 16-SOIC

IC STATIC SHFT REG 8STG 16-SOIC

Supplier's Site
Shift Registers - CD4021BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4021BM96
Shift Registers CD4021BM96
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Counter Shift Registers
CD4021BM96
Counter Shift Registers CD4021BM96
Counter Shift Registers CMOS 8-Stage Static Shift Register

Counter Shift Registers CMOS 8-Stage Static Shift Register

Buy Now Datasheet
Logic - Shift Registers - CD4021BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD4021BM96
Logic - Shift Registers CD4021BM96
IC STATIC SHFT REG 8STG 16-SOIC

IC STATIC SHFT REG 8STG 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4021BM96 296-38905-1-ND 012828-CD4021BM96 CD4021BM96 CD4021BM96 CD4021BM96 CD4021BM96 CD4021BM96
Product Name CD4021B CMOS 8-Stage Static Shift Register Shift Registers Logic - Logic - Shift Registers - CD4021BM96 Logic ICs >> Shifting Register Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Counter Shift Registers Logic - Shift Registers
Supply Voltage 3V; 18 3V ~ 18V 3 V ~ 18 V 3V~18V 1.8V 1.8V; 3V ~ 18V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Propagation Delay 160 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS673 16-Bit Shift Registers - 5962-8860201JA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD74HC194PWT - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2
View Details
6 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details