Texas Instruments SN74HC163 4-Bit Synchronous Binary Counters SN74HC163PWR

Description
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC163 4-Bit Synchronous Binary Counters - SN74HC163PWR - Texas Instruments
Dallas, TX, United States
SN74HC163 4-Bit Synchronous Binary Counters
SN74HC163PWR
SN74HC163 4-Bit Synchronous Binary Counters SN74HC163PWR
4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

4-Bit Synchronous Binary Counters 16-TSSOP -40 to 85

Buy Now Datasheet
 - SN74HC163PWR - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-SN74HC163PWRTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74HC163PWRTR-ND
Counters, Dividers 296-SN74HC163PWRTR-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-SN74HC163PWRCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74HC163PWRCT-ND
Counters, Dividers 296-SN74HC163PWRCT-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - 296-SN74HC163PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-SN74HC163PWRDKR-ND
Counters, Dividers 296-SN74HC163PWRDKR-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74HC163PWR - 1254542-SN74HC163PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74HC163PWR
1254542-SN74HC163PWR
Logic - Logic - Counters, Dividers - SN74HC163PWR 1254542-SN74HC163PWR
Manufacturer: Texas Instruments Win Source Part Number: 1254542-SN74HC163PWR Series: 74HC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 36MHz Family Name: SN74HC163 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MM74HC163MTC_NL; MM74HC163MTC; MM74HC163MTCX_NL; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254542-SN74HC163PWR
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 36MHz
Family Name: SN74HC163
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MM74HC163MTC_NL; MM74HC163MTC; MM74HC163MTCX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74HC163PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74HC163PWR
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74HC163PWR
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site
Counters, Dividers - SN74HC163PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74HC163PWR
Counters, Dividers SN74HC163PWR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now
Logic - Counters, Dividers - SN74HC163PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74HC163PWR
Logic - Counters, Dividers SN74HC163PWR
IC COUNTER 4BIT SYNC BIN 16TSSOP

IC COUNTER 4BIT SYNC BIN 16TSSOP

Supplier's Site Datasheet
Counters, Dividers - SN74HC163PWR - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
SN74HC163PWR
Counters, Dividers SN74HC163PWR
IC COUNTER 4BIT SYNC BIN 16TSSOP

IC COUNTER 4BIT SYNC BIN 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74HC163PWR SN74HC163PWR 296-SN74HC163PWRTR-ND 1254542-SN74HC163PWR SN74HC163PWR SN74HC163PWR SN74HC163PWR SN74HC163PWR
Product Name SN74HC163 4-Bit Synchronous Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74HC163PWR Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP SOP; SSOP; TSSOP16 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) 16-TSSOP (0.173", 4.40mm Width)
Logic Family HC CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS93 4-Bit Binary Counter - 7700101CA - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP
Logic Family LS
View Details
3 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BMT - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
SN54HC191-DIE 4-Bit Synchronous Up/Down Binary Counter - SN54HC191TDE2 - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Logic Family HC
View Details
5 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BM96 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
10 suppliers