Texas Instruments SN74HC161 4-Bit Synchronous Binary Counters SN74HC161NE4

Description
4-Bit Synchronous Binary Counters 16-PDIP -40 to 85
Request a Quote Datasheet
Description
4-Bit Synchronous Binary Counters 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC161 4-Bit Synchronous Binary Counters - SN74HC161NE4 - Texas Instruments
Dallas, TX, United States
SN74HC161 4-Bit Synchronous Binary Counters
SN74HC161NE4
SN74HC161 4-Bit Synchronous Binary Counters SN74HC161NE4
4-Bit Synchronous Binary Counters 16-PDIP -40 to 85

4-Bit Synchronous Binary Counters 16-PDIP -40 to 85

Buy Now Datasheet
 - SN74HC161NE4 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDIP16

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category Logic Counters Logic Counters
Product Number SN74HC161NE4 SN74HC161NE4
Product Name SN74HC161 4-Bit Synchronous Binary Counters
Counter Category Synchronous Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP DIP; PDIP; PDIP16
Logic Family HC CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4040 High Speed CMOS Logic 12-Stage Binary Counter - CD54HC4040F - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP,WAFERSALE
Logic Family HC
View Details
4 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BEE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
Logic - Logic - Counters, Dividers - ACT163 - 170728-ACT163 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4518B CMOS Dual BCD Up-Counter - CD4518BM96 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers