Dual J-K negative-edge-trigge
Dual J-K Negative-Edge-Trigge
J-K Flip-Flop, HC/UH Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, PDIP16
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74HC112NE4 | SN74HC112NE4 |
| Product Name | SN74HC112 Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset | |
| Triggering | Negative-edge Triggered | Negative-edge Triggered |
| Supply Voltage | 3.3V; 5V; 3.3,5 | |
| Propagation Delay | 41 ns | |
| fMAX | 70 MHz |