Triple 3-Input Positive-NAND Gates 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74HC10DE4 |
| Product Name | SN74HC10 Triple 3-Input Positive-NAND Gates |
| Gate Type | NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | HC |
| Propagation Delay | 24 ns |