Texas Instruments SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08PWE4

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC08 Quadruple 2-Input Positive-AND Gates - SN74HC08PWE4 - Texas Instruments
Dallas, TX, United States
SN74HC08 Quadruple 2-Input Positive-AND Gates
SN74HC08PWE4
SN74HC08 Quadruple 2-Input Positive-AND Gates SN74HC08PWE4
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC08PWE4 - 1254476-SN74HC08PWE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC08PWE4
1254476-SN74HC08PWE4
Logic - Logic - Gates and Inverters - SN74HC08PWE4 1254476-SN74HC08PWE4
Manufacturer: Texas Instruments Win Source Part Number: 1254476-SN74HC08PWE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254476-SN74HC08PWE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
5V TSSOP Logic IC
705-SN74HC08PWE4
5V TSSOP Logic IC 705-SN74HC08PWE4
4x 2-Input AND Gate IC, CMOS, 5V, 17ns, TSSOP Product overview: SN74HC08PWE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08PWE4 can be used for catalog matching and distributor lookup.

4x 2-Input AND Gate IC, CMOS, 5V, 17ns, TSSOP Product overview: SN74HC08PWE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08PWE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74HC08PWE4 1254476-SN74HC08PWE4 705-SN74HC08PWE4
Product Name SN74HC08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74HC08PWE4 5V TSSOP Logic IC
Gate Type AND NOT AND; AND GATE
Supply Voltage 5V; 5 6V
Logic Family HC
Propagation Delay 28 ns 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers
Logic IC - 770-100101DCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers