Quadruple 2-Input Positive-AND Gates 14-SO -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082292-SN74HC08NSRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
4-ch 2-input AND Gate IC, 2-6V, 17ns, 4 Gates, SOP Product overview: SN74HC08NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08NSRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC08NSRG4 | 082292-SN74HC08NSRG4 | 705-SN74HC08NSRG4 |
| Product Name | SN74HC08 Quadruple 2-Input Positive-AND Gates | Logic - Logic - Gates and Inverters - SN74HC08NSRG4 | 6V Logic IC |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND GATE |
| Supply Voltage | 5V; 5 | 2 V ~ 6 V | 6V |
| Logic Family | HC | ||
| Propagation Delay | 28 ns | 17 ns | 17 ns |
| Operating Current | 0.0200 mA |