Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs 14-SO -40 to 85
4x2-Input NAND Gate IC, CMOS, SOP, 5.2mA Output Product overview: SN74HC03NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC03NSR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Open Drain 14-SO
NAND Gate IC 4 Channel Open Drain 14-SO
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 065488-SN74HC03NSR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Logic Gates Quadruple 2-Input Positive-NAND Gate
IC GATE NAND 4CH 2-INP 14SO
IC GATE NAND OD 4CH 2-INP 14SOP
NAND Gate IC 4 Channel Open Drain 14-SO
IC GATE NAND OD 4CH 2-INP 14SOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC03NSR | 705-SN74HC03NSR | 296-31771-1-ND | SN74HC03NSR | 065488-SN74HC03NSR | SN74HC03NSR | SN74HC03NSR | SN74HC03NSR | SN74HC03NSR | SN74HC03NSR |
| Product Name | SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs | 5.2mA Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74HC03NSR | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | NAND | AND; NAND | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 6V | 2V ~ 6V | 2 V ~ 6 V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 2V ~ 6V | |||
| Logic Family | HC | CMOS | ||||||||
| Propagation Delay | 31 ns | 23 ns | 23 ns | 23 ns | 23 ns | |||||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA | 5.2 mA |