Texas Instruments Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100302PC 100302PC

Description
Manufacturer: Texas Instruments Win Source Part Number: 147595-100302PC Family Name: 100302 Alternative Parts (Cross-Reference): 100302SC; 100302SCX; 100302D; 100302J-QMLV; Introduction Date: August 29, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 147595-100302PC Family Name: 100302 Alternative Parts (Cross-Reference): 100302SC; 100302SCX; 100302D; 100302J-QMLV; Introduction Date: August 29, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100302PC - 147595-100302PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100302PC
147595-100302PC
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100302PC 147595-100302PC
Manufacturer: Texas Instruments Win Source Part Number: 147595-100302PC Family Name: 100302 Alternative Parts (Cross-Reference): 100302SC; 100302SCX; 100302D; 100302J-QMLV; Introduction Date: August 29, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 147595-100302PC
Family Name: 100302
Alternative Parts (Cross-Reference): 100302SC; 100302SCX; 100302D; 100302J-QMLV;
Introduction Date: August 29, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 147595-100302PC
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100302PC
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Inverters ICs - 9210297P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details