Texas Instruments SN74HC00 Quad 2-Input Positive-NAND Gates SN74HC00PWR

Description
Quad 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quad 2-Input Positive-NAND Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC00 Quad 2-Input Positive-NAND Gates - SN74HC00PWR - Texas Instruments
Dallas, TX, United States
SN74HC00 Quad 2-Input Positive-NAND Gates
SN74HC00PWR
SN74HC00 Quad 2-Input Positive-NAND Gates SN74HC00PWR
Quad 2-Input Positive-NAND Gates 14-TSSOP -40 to 85

Quad 2-Input Positive-NAND Gates 14-TSSOP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-8203-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8203-6-ND
Gates and Inverters 296-8203-6-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-8203-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8203-1-ND
Gates and Inverters 296-8203-1-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-8203-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8203-2-ND
Gates and Inverters 296-8203-2-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
6V 25mA TSSOP Logic IC
705-SN74HC00PWR
6V 25mA TSSOP Logic IC 705-SN74HC00PWR
4-ch 2-input NAND Gate IC, 2-6V, 25mA, 20ns, TSSOP Product overview: SN74HC00PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 25mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 25mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00PWR can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 2-6V, 25mA, 20ns, TSSOP Product overview: SN74HC00PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 25mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 25mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC00PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74HC00PWR - 030103-SN74HC00PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC00PWR
030103-SN74HC00PWR
Logic - Logic - Gates and Inverters - SN74HC00PWR 030103-SN74HC00PWR
Manufacturer: Texas Instruments Win Source Part Number: 030103-SN74HC00PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Family Name: SN74HC00 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC00MTCX; MM74HC00MTCX_NL; MM74HC00MTC_Q; MM74HC00MTC; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 030103-SN74HC00PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC00
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC00MTCX; MM74HC00MTCX_NL; MM74HC00MTC_Q; MM74HC00MTC;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74HC00PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74HC00PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC00PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74HC00PWR
Logic ICs >> Gates SN74HC00PWR
2V~6V 2uA 4 15ns@6V,50pF NAND Gates TSSOP-14 Gates ROHS

2V~6V 2uA 4 15ns@6V,50pF NAND Gates TSSOP-14 Gates ROHS

Supplier's Site Datasheet
Ic, Quad 2Input Nand, Smd, 74Hc00; Logic Family / Base Number Texas Instruments - 29AH7519 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2Input Nand, Smd, 74Hc00; Logic Family / Base Number Texas Instruments
29AH7519
Ic, Quad 2Input Nand, Smd, 74Hc00; Logic Family / Base Number Texas Instruments 29AH7519
IC, QUAD 2INPUT NAND, SMD, 74HC00; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2INPUT NAND, SMD, 74HC00; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74HC00PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC00PWR
Gates and Inverters SN74HC00PWR
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now
Gates and Inverters - SN74HC00PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC00PWR
Gates and Inverters SN74HC00PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74HC00PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC00PWR
Logic - Gates and Inverters SN74HC00PWR
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74HC00PWR 296-8203-6-ND 705-SN74HC00PWR 030103-SN74HC00PWR SN74HC00PWR SN74HC00PWR 29AH7519 SN74HC00PWR SN74HC00PWR SN74HC00PWR
Product Name SN74HC00 Quad 2-Input Positive-NAND Gates Gates and Inverters 6V 25mA TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74HC00PWR Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Ic, Quad 2Input Nand, Smd, 74Hc00; Logic Family / Base Number Texas Instruments Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND NAND; NAND NAND; NAND Gate NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 2V ~ 6V 6V 2 V ~ 6 V 2V~6V 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC CMOS
Features Schmitt Trigger
Propagation Delay 23 ns 15 ns 20 ns 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
CD54HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates - 5962-8975101CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 32 ns
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100142FC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type Other; 24-CFlatpack
View Details