Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74GTLP22034GQLR

Description
Win Source Part Number: 1256240-SN74GTLP2203 4GQLR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74GTLP Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Number of Bits: 8 Supply Voltage: 3.15V ~ 3.45V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74GTLP22034GQLRR, 296-13204-2,296-1320 4-1,2156-SN74GTLP220 34GQLR-TITR,296-1320 4-2R,296-13204-6,296 -13204-1R,-296-13204 -1,296-13204-6R,TEXT ISSN74GTLP22034GQLR, -296-13204-1,2156-SN 74GTLP22034GQLR Base Product Number: SN74GTLP Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1256240-SN74GTLP2203 4GQLR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74GTLP Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Number of Bits: 8 Supply Voltage: 3.15V ~ 3.45V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74GTLP22034GQLRR, 296-13204-2,296-1320 4-1,2156-SN74GTLP220 34GQLR-TITR,296-1320 4-2R,296-13204-6,296 -13204-1R,-296-13204 -1,296-13204-6R,TEXT ISSN74GTLP22034GQLR, -296-13204-1,2156-SN 74GTLP22034GQLR Base Product Number: SN74GTLP Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256240-SN74GTLP22034GQLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256240-SN74GTLP22034GQLR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256240-SN74GTLP22034GQLR
Win Source Part Number: 1256240-SN74GTLP2203 4GQLR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74GTLP Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver Number of Bits: 8 Supply Voltage: 3.15V ~ 3.45V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74GTLP22034GQLRR, 296-13204-2,296-1320 4-1,2156-SN74GTLP220 34GQLR-TITR,296-1320 4-2R,296-13204-6,296 -13204-1R,-296-13204 -1,296-13204-6R,TEXT ISSN74GTLP22034GQLR, -296-13204-1,2156-SN 74GTLP22034GQLR Base Product Number: SN74GTLP Product Status: Obsolete

Win Source Part Number: 1256240-SN74GTLP22034GQLR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74GTLP
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Number of Bits: 8
Supply Voltage: 3.15V ~ 3.45V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74GTLP22034GQLRR,296-13204-2,296-13204-1,2156-SN74GTLP22034GQLR-TITR,296-13204-2R,296-13204-6,296-13204-1R,-296-13204-1,296-13204-6R,TEXTISSN74GTLP22034GQLR,-296-13204-1,2156-SN74GTLP22034GQLR
Base Product Number: SN74GTLP
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256240-SN74GTLP22034GQLR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type LVTTL-TO-GTLP Adjustable-Edge-Rate Registered Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC32/Q2A - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; LCC20
View Details
6 suppliers
Gates and Inverters - 1727-74AHCT3G14DC,125DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details