Nexperia B.V. Quad 2-input EXCLUSIVE-OR gate 74AHCT86D,118

Description
The 74AHC86; 74AHCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC86: CMOS level For 74AHCT86: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC86; 74AHCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC86: CMOS level For 74AHCT86: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86D,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input EXCLUSIVE-OR gate
74AHCT86D,118
Quad 2-input EXCLUSIVE-OR gate 74AHCT86D,118
The 74AHC86; 74AHCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC86: CMOS level For 74AHCT86: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC86; 74AHCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Input levels:
    • For 74AHC86: CMOS level
    • For 74AHCT86: TTL level
  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-6554-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6554-2-ND
Gates and Inverters 1727-6554-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6554-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6554-1-ND
Gates and Inverters 1727-6554-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6554-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6554-6-ND
Gates and Inverters 1727-6554-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
IC GATE XOR 4CH 2-INP 14SO Product overview: 74AHCT86D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT86D,118 can be used for catalog matching and distributor lookup.

IC GATE XOR 4CH 2-INP 14SO Product overview: 74AHCT86D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT86D,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT86D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT86D,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT86D,118
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - 74AHCT86D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT86D,118
Gates and Inverters 74AHCT86D,118
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74AHCT86D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT86D,118
Logic - Gates and Inverters 74AHCT86D,118
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT86D,118 1727-6554-2-ND 705-74AHCT86D,118 74AHCT86D,118 74AHCT86D,118 74AHCT86D,118
Product Name Quad 2-input EXCLUSIVE-OR gate Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR XOR XOR; XOR XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage +7.0 4.5V ~ 5.5V 5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; Tape & Reel (TR) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Inputs 2 2 2
Propagation Delay 8.8 ns 8.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHC1G04GM,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
5 suppliers
8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHC86PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
2-input AND gate - 74AHC1G08GV,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
11 suppliers