The MYXAF54RHC301/V is a dual 3-input majority voter with error output, fabricated in a flat-pack package with 14 pins. It is radiation-hardened by design using a 180nm CMOS process, offering a total ionizing dose (TID) tolerance of 300 krad (Si) and single event latchup (SEL) immunity up to 80 MeV·cm²/mg. The device operates across a voltage range of 1.65V to 5.50V and features zero-power cold sparing on all inputs and outputs with class 2 ESD protection. It is qualified under MIL-PRF-38534 for hermetic ICs and is intended for high-reliability space applications.
Micross provides Apogee technology as bare die, standard components, “Retail +” mil-temp screened integrated circuits (ICs), “QED” MIL-PRF-38535 qualified plastic encapsulated microcircuits (NASA/Goddard Space EEE-INST-002, Level 2 PEMs), or as MIL-PRF-38534 qualified hermetic ICs, and all of these formats can be optimized for specific application needs through value-added enhancements.
Logic Devices Include
QED (Qualified Encapsulated Device):
Plastic encapsulated microcircuit screened and qualified to NASA electrical, electronic and electromechanical instructions EEE-INST-002, section M2 as a Level 2 PEM.
Hermetic:
Addresses the hi-reliability requirements for deep space missions and ultimate reliability.
| Micross Components, Inc. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MYXAF54RHC301/V |
| Product Name | Dual 3-Input Majority Voter w/ error output |
| Pin Count | 14 |