Texas Instruments SN74F86 Quadruple 2-Input Exclusive-OR Gates SN74F86NSR

Description
Quadruple 2-Input Exclusive-OR Gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F86 Quadruple 2-Input Exclusive-OR Gates - SN74F86NSR - Texas Instruments
Dallas, TX, United States
SN74F86 Quadruple 2-Input Exclusive-OR Gates
SN74F86NSR
SN74F86 Quadruple 2-Input Exclusive-OR Gates SN74F86NSR
Quadruple 2-Input Exclusive-OR Gates 14-SO 0 to 70

Quadruple 2-Input Exclusive-OR Gates 14-SO 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-13188-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13188-1-ND
Gates and Inverters 296-13188-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-13188-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13188-2-ND
Gates and Inverters 296-13188-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74F86NSR - 006776-SN74F86NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F86NSR
006776-SN74F86NSR
Logic - Logic - Gates and Inverters - SN74F86NSR 006776-SN74F86NSR
Manufacturer: Texas Instruments Win Source Part Number: 006776-SN74F86NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 006776-SN74F86NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
 - SN74F86NSR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

XOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
SMD 5.5V Logic IC
705-SN74F86NSR
SMD 5.5V Logic IC 705-SN74F86NSR
4-Bit XOR Gate IC, 2-Input, 7ns, 5.5V, SOP, Surface Mount Product overview: SN74F86NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F86NSR can be used for catalog matching and distributor lookup.

4-Bit XOR Gate IC, 2-Input, 7ns, 5.5V, SOP, Surface Mount Product overview: SN74F86NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F86NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F86NSR
Logic Gates SN74F86NSR
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F86NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F86NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F86NSR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74F86NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F86NSR
Gates and Inverters SN74F86NSR
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74F86NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F86NSR
Logic - Gates and Inverters SN74F86NSR
IC GATE XOR 4CH 2-INP 14SOP

IC GATE XOR 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F86NSR 296-13188-1-ND 006776-SN74F86NSR SN74F86NSR 705-SN74F86NSR SN74F86NSR SN74F86NSR SN74F86NSR SN74F86NSR
Product Name SN74F86 Quadruple 2-Input Exclusive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74F86NSR SMD 5.5V Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR XOR NOT; XOR; XOR (Exclusive OR) OR; XOR XOR; XOR GATE, OR GATE XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family F TTL; FAST
Propagation Delay 8 ns 7 ns 7 ns 7 ns
Operating Current 0.0280 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54F64DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 11
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-87614012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers