Texas Instruments SN74F86 Quadruple 2-Input Exclusive-OR Gates SN74F86D

Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F86 Quadruple 2-Input Exclusive-OR Gates - SN74F86D - Texas Instruments
Dallas, TX, United States
SN74F86 Quadruple 2-Input Exclusive-OR Gates
SN74F86D
SN74F86 Quadruple 2-Input Exclusive-OR Gates SN74F86D
Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70

Quadruple 2-Input Exclusive-OR Gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-33914-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33914-5-ND
Gates and Inverters 296-33914-5-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
 - SN74F86D - Rochester Electronics
Newburyport, MA, United States
XOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

XOR Gate, F/FAST Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74F86D
Quad 5V SOIC Logic IC 705-SN74F86D
Quad 2-Input XOR Gate IC, 5V, 8ns, SOIC Product overview: SN74F86D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F86D can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 5V, 8ns, SOIC Product overview: SN74F86D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74F86D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74F86D - 103313-SN74F86D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F86D
103313-SN74F86D
Logic - Logic - Gates and Inverters - SN74F86D 103313-SN74F86D
Manufacturer: Texas Instruments Win Source Part Number: 103313-SN74F86D Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Texas Instruments
Win Source Part Number: 103313-SN74F86D
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74F86D
Logic Gates SN74F86D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74F86D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F86D
Logic - Gates and Inverters SN74F86D
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic, Gate Excl-Or Quad 2In, 14Soic; Logic Family / Base Number Texas Instruments - 37AJ1091 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate Excl-Or Quad 2In, 14Soic; Logic Family / Base Number Texas Instruments
37AJ1091
Logic, Gate Excl-Or Quad 2In, 14Soic; Logic Family / Base Number Texas Instruments 37AJ1091
LOGIC, GATE EXCL-OR QUAD 2IN, 14SOIC; Logic Family / Base Number:74F86; Logic Type:XOR; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, GATE EXCL-OR QUAD 2IN, 14SOIC; Logic Family / Base Number:74F86; Logic Type:XOR; Output Current:20mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74F86D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74F86D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74F86D
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74F86D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74F86D
Gates and Inverters SN74F86D
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74F86D 296-33914-5-ND SN74F86D 705-SN74F86D 103313-SN74F86D SN74F86D SN74F86D 37AJ1091 SN74F86D SN74F86D
Product Name SN74F86 Quadruple 2-Input Exclusive-OR Gates Gates and Inverters Quad 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74F86D Logic Gates Logic - Gates and Inverters Logic, Gate Excl-Or Quad 2In, 14Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR XOR OR; XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 5.5V 4.5V ~ 5.5V
Logic Family F TTL; FAST
Propagation Delay 8 ns 7 ns 8 ns 7 ns
Operating Current 0.0280 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates - 5962-8975101CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 32 ns
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details