Texas Instruments Logic - Logic - Flip Flops - SN74F74NS SN74F74NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 716322-SN74F74NS Manufacturer Homepage: www.ti.com Reference case: SOP14 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 716322-SN74F74NS Manufacturer Homepage: www.ti.com Reference case: SOP14 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74F74NS
716322-SN74F74NS
Logic - Logic - Flip Flops - SN74F74NS 716322-SN74F74NS
Manufacturer: Texas Instruments Win Source Part Number: 716322-SN74F74NS Manufacturer Homepage: www.ti.com Reference case: SOP14 Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 716322-SN74F74NS
Manufacturer Homepage: www.ti.com
Reference case: SOP14
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 716322-SN74F74NS
Product Name Logic - Logic - Flip Flops - SN74F74NS
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 1727-3802-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ACQ374SCX - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details