8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP 0 to 70
Identity Comparator, F/FAST Series, 8-Bit, Inverted Output, TTL, PDIP20
Magnitude Comparator Bit Active Low Output A=B 20-PDIP
8 CHANNEL IDENTITY COMPARATOR, DIP-20; Logic Family / Base Number:74F521; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Logic IC Family:74F RoHS Compliant: Yes
LOGIC, COMPARATOR ID 8BIT, 20DIP; Logic Family / Base Number:74F521; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Logic Comparators Octal Binary/BCD Idy Comparators w/Enable
IC COMPARATOR IDENTITY 8B 20DIP
| Texas Instruments | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | SN74F521N | SN74F521N | 296-33912-5-ND | 67K1075 | SN74F521N | SN74F521N |
| Product Name | SN74F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Comparators | 8 Channel Identity Comparator, Dip-20; Logic Family / Base Number Texas Instruments | Logic Comparators | Integrated Circuits (ICs) - Logic - Comparators | |
| Type | Identity; Magnitude | Identity | Identity | Identity | ||
| Supply Voltage | 5V; Other; 4.5 | 4.5V ~ 5.5V | Other; 4.5V | Other | ||
| Package Type | Other; TTL | DIP; PDIP; Other; PDIP20 | DIP | |||
| Logic Family | F | TTL | ||||
| Number of Bits | 8 |