Texas Instruments CD74HC85 4-Bit Magnitude Comparator CD74HC85E

Description
4-Bit Magnitude Comparator 16-PDIP -55 to 125
Request a Quote Datasheet
Description
4-Bit Magnitude Comparator 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC85 4-Bit Magnitude Comparator - CD74HC85E - Texas Instruments
Dallas, TX, United States
CD74HC85 4-Bit Magnitude Comparator
CD74HC85E
CD74HC85 4-Bit Magnitude Comparator CD74HC85E
4-Bit Magnitude Comparator 16-PDIP -55 to 125

4-Bit Magnitude Comparator 16-PDIP -55 to 125

Buy Now Datasheet
Comparators - 296-12821-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-12821-5-ND
Comparators 296-12821-5-ND
Magnitude Comparator Bit Active High Output AB 16-PDIP

Magnitude Comparator Bit Active High Output AB 16-PDIP

Buy Now Datasheet
Logic Comparators - 527801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Comparators
527801
Logic Comparators 527801
Texas Instruments CD74HC85E

Texas Instruments CD74HC85E

Supplier's Site
Logic ICs >> Digital Comparators - CD74HC85E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Digital Comparators
CD74HC85E
Logic ICs >> Digital Comparators CD74HC85E
AB 33ns@6V,50pF 2V~6V 4 PDIP-16 Digital Comparators ROHS

AB 33ns@6V,50pF 2V~6V 4 PDIP-16 Digital Comparators ROHS

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD74HC85E
Integrated Circuits (ICs) - Logic - Comparators CD74HC85E
IC COMPARATOR MAG 4BIT 16DIP

IC COMPARATOR MAG 4BIT 16DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Comparators
CD74HC85E
Logic Comparators CD74HC85E
Logic Comparators 4-Bit HS Magnitude

Logic Comparators 4-Bit HS Magnitude

Buy Now Datasheet
Ic, Logic, Comparatr Hs 4Bit, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8719 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Comparatr Hs 4Bit, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8719
Ic, Logic, Comparatr Hs 4Bit, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8719
IC, LOGIC, COMPARATR HS 4BIT, 16DIP; Logic Family / Base Number:74HC85; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

IC, LOGIC, COMPARATR HS 4BIT, 16DIP; Logic Family / Base Number:74HC85; Comparator Type:Magnitude; No. of Channels:4Channels; No. of Bits:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number CD74HC85E 296-12821-5-ND 527801 CD74HC85E CD74HC85E CD74HC85E 36AJ8719
Product Name CD74HC85 4-Bit Magnitude Comparator Comparators Logic Comparators Logic ICs >> Digital Comparators Integrated Circuits (ICs) - Logic - Comparators Logic Comparators Ic, Logic, Comparatr Hs 4Bit, 16Dip; Logic Family / Base Number Texas Instruments
Type Magnitude Magnitude Magnitude
Supply Voltage Other; 2 2V ~ 6V Other; 2V~6V Other Other; 2V
Package Type Other; CMOS DIP DIP; Other; Pdip PDIP
Logic Family HC Hc
Number of Bits 4 4
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HC688PWR - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
5 suppliers
SN54AS885 8-Bit Magnitude Comparators - 5962-8975701KA - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details